EN
  • EN
  • DE

TA75072F

Part No TA75072F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL OPERTIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353777-TA75072F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA75072F CAD Model

Description

The TA75072F is a single operational amplifier (op-amp) manufactured by Toshiba. It's designed for a wide range of applications requiring stable and reliable amplification. This op-amp is known for its low noise and high gain characteristics, making it suitable for precision instrumentation and audio applications.

Applications

  • Audio Amplifiers: Used in preamplifiers, power amplifiers, and active filters within audio systems.
  • Instrumentation Amplifiers: Employed in circuits designed to amplify small signals from sensors and transducers.
  • Active Filters: Utilized in various filter designs such as low-pass, high-pass, band-pass, and band-stop filters.
  • Voltage Followers: Used as buffers to isolate circuits and prevent loading effects.
  • Voltage Comparators: Applied in circuits where two voltages need to be compared.

Features

  • Single Operational Amplifier: Contains one independent op-amp in a single package.
  • High Open-Loop Gain: Provides substantial amplification of input signals.
  • Low Input Bias Current: Minimizes the impact of input current on circuit performance.
  • Low Noise: Ensures clean signal amplification with minimal added noise.
  • Wide Supply Voltage Range: Operates effectively with a variety of power supply voltages.
  • Short Circuit Protection: Offers protection against damage from output short circuits.

Benefits

  • Precise Signal Amplification: High gain and low noise enable accurate amplification of weak signals.
  • Stable Performance: Designed for reliable operation across a range of temperatures and supply voltages.
  • Versatile Application: Suitable for a broad spectrum of electronic circuits.
  • Reduced Circuit Complexity: Single op-amp configuration simplifies circuit design.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

The TA75072F is typically available in a small outline package (SOP), which is surface mount component suitable for automated assembly. Its electrical characteristics include a typical input offset voltage in the mV range, and a gain bandwidth product that allows the amplifier to be used at moderate frequencies. The slew rate, another important parameter, determines the maximum rate of change of the output voltage, and is adequate for general purpose applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess