The TA31137FN is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. It is designed for use in audio applications, specifically as a sound processor or audio control IC. This IC integrates multiple functions necessary for audio signal processing, contributing to a compact and efficient design in audio equipment.
Applications
- Audio-visual receivers
- Car audio systems
- Mini-component stereos
- Portable audio players
- Multimedia speaker systems
Features
- Integrated tone control (bass, treble)
- Volume control
- Input selector
- Mute function
- Loudness compensation
- Low distortion
- Low noise
- Compact surface-mount package (SSOP) for space-saving design
Benefits
- Simplified audio system design: The integration of multiple audio processing functions into a single chip reduces the number of discrete components required, simplifying the overall design and reducing PCB size.
- Improved audio quality: Low distortion and noise characteristics ensure high-fidelity audio reproduction.
- Enhanced user experience: Tone control and loudness compensation allow users to customize the audio output to their preferences.
- Cost-effective solution: Integration reduces component count, which can lead to cost savings in manufacturing.
- Space-saving design: The small SSOP package allows for use in compact audio devices.
Additional Details
The TA31137FN typically operates with a supply voltage in the range of 5V to 9V. Detailed specifications, including THD (Total Harmonic Distortion), SNR (Signal-to-Noise Ratio), and input impedance, can be found in the product datasheet provided by Toshiba. The device's functionality is often controlled via I2C or similar serial communication interface. The device offers stable performance over a wide range of operating temperatures, making it suitable for various environments. Careful consideration of the application circuit and external components is essential for optimal performance. The datasheet provides guidelines for recommended external components and PCB layout to minimize noise and distortion.