EN
  • EN
  • DE

TA1229N

Part No TA1229N
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353090-TA1229N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA1229N CAD Model

Description

The TA1229N is a color TV vertical deflection output integrated circuit manufactured by Toshiba Semiconductor and Storage. It plays a vital role in older analog television sets, controlling the vertical scanning of the electron beam to create the image on the screen. This IC is responsible for driving the vertical deflection coil, ensuring that the picture is displayed correctly from top to bottom.

Applications

  • Analog Color Televisions: Used in the vertical deflection circuit.
  • CRT Monitors: Found in some older CRT-based monitors for vertical scanning.

Features

  • Vertical Output Stage: Integrated circuitry for driving the deflection yoke.
  • Thermal Protection: Built-in thermal shutdown to prevent overheating.
  • Overvoltage Protection: Protects the IC from voltage spikes.
  • Low Power Dissipation: Efficient design minimizes power consumption.

Benefits

  • Stable Vertical Deflection: Provides a stable and accurate vertical scan for a clear image.
  • Increased Reliability: Protection features enhance the lifespan of the IC.
  • Simplified Design: Reduces the need for numerous external components.
  • Energy Efficiency: Low power consumption helps reduce overall energy usage.

Additional Details

External components, such as capacitors and resistors, are required for proper operation and to fine-tune the vertical deflection characteristics. The specific values of these components depend on the television design. Detailed electrical characteristics including voltage and current ratings are available in the datasheet. The datasheet also provides information regarding the IC's pinout and recommended operating conditions, which are essential for a successful design and integration into a television circuit. Understanding the thermal characteristics of the IC and implementing proper heat sinking are important for ensuring long-term reliability, especially in high-temperature environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess