EN
  • EN
  • DE

TA1227AP

Part No TA1227AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description EDTV2 IDENTIFICATION CONTROL SIGNAL DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353089-TA1227AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1227AP CAD Model

Description

The TA1227AP is a color TV vertical deflection output IC manufactured by Toshiba Semiconductor and Storage. It serves as a crucial component in analog color television sets, specifically responsible for driving the vertical deflection coil. This function is essential for creating the raster scan that forms the image on the TV screen.

Applications

  • Analog Color Televisions: Core application is the vertical output stage of older televisions.
  • CRT Displays: Used in some CRT monitors requiring vertical deflection control.

Features

  • Vertical Deflection Output: Provides the necessary current to drive the vertical deflection yoke.
  • Built-in Overvoltage Protection: Includes protection circuitry to prevent damage from voltage surges.
  • Thermal Shutdown: Incorporates thermal shutdown to protect the IC from overheating.
  • Low Power Consumption: Designed to operate efficiently and minimize power dissipation.
  • Single-Ended Output: Single ended output configuration.

Benefits

  • Reliable Vertical Scanning: Ensures consistent and reliable vertical deflection for a stable image.
  • Enhanced Durability: Overvoltage protection and thermal shutdown increase the IC's lifespan.
  • Simplified Circuit Design: Integration reduces the need for external components.
  • Energy Efficient: Low power consumption contributes to energy savings.

Additional Details

The TA1227AP's performance is heavily dependent on the correct selection of external components, particularly those related to the vertical ramp generation and linearity correction. The IC's datasheet specifies the recommended operating conditions, including supply voltage range, operating temperature, and maximum power dissipation. A proper heatsink might be required depending on the application to keep the IC within its safe operating temperature. Understanding the IC's internal block diagram and functional description, found in the datasheet, is essential for troubleshooting and optimizing the design.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess