EN
  • EN
  • DE

T3Z10TBG-001

Part No T3Z10TBG-001
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 351416-T3Z10TBG-001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T3Z10TBG-001 CAD Model

Description

The Toshiba T3Z10TBG-001 is a high-performance logic device designed for a variety of applications requiring fast switching speeds and low power consumption. It is part of Toshiba's extensive range of logic ICs known for their reliability and efficiency.

Applications

      
  • Consumer Electronics: Used in devices such as televisions, Blu-ray players, and set-top boxes for signal processing and control functions.
  •   
  • Industrial Equipment: Integrated into industrial control systems, programmable logic controllers (PLCs), and motor drives for logic operations and interface control.
  •   
  • Data Processing: Employed in servers, computers, and networking equipment for high-speed data handling and processing.
  •   
  • Telecommunications: Found in communication devices such as routers, switches, and cellular base stations for signal routing and processing.
  •   
  • Automotive: Utilized in automotive electronics such as engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).

Features

      
  • High-Speed Operation: Designed for fast switching speeds, enabling quick processing and response times in various applications.
  •   
  • Low Power Consumption: Minimizes power usage, making it suitable for energy-efficient devices and prolonging battery life in portable applications.
  •   
  • Wide Operating Voltage Range: Operates efficiently across a broad voltage range, enhancing compatibility with different systems.
  •   
  • Compact Package: Available in small form-factor packages, allowing for space-saving designs and integration into compact devices.
  •   
  • Robust Design: Built to withstand harsh environmental conditions, ensuring reliable performance in demanding industrial and automotive applications.

Benefits

      
  • Improved System Performance: Enhances overall system performance by providing fast and reliable logic operations.
  •   
  • Energy Efficiency: Reduces energy consumption, contributing to lower operating costs and environmental impact.
  •   
  • Design Flexibility: Offers versatility in design, enabling integration into a wide range of applications and systems.
  •   
  • Enhanced Reliability: Provides stable and consistent performance, minimizing downtime and maintenance costs.
  •   
  • Cost-Effectiveness: Offers a balance of performance and cost, making it a practical choice for various applications.

Additional Details

The T3Z10TBG-001 logic IC is manufactured using advanced semiconductor technology, ensuring high quality and reliability. It is available in various package options to meet different design requirements. This device is designed to comply with industry standards, ensuring compatibility and ease of integration into existing systems.

For specific technical specifications such as propagation delay, supply voltage range, and operating temperature, refer to the official Toshiba datasheet. Proper handling and installation procedures should be followed to ensure optimal performance and longevity of the device.

You May Also Be Interested in

IXYS
Need more? Email Us
NVIDIA
Lowest to $6.5292
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess