EN
  • EN
  • DE

SSM6P39TU,LF

Part No SSM6P39TU,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Description SMALL SIGNAL MOSFET P-CHX2 VDSS-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel (Dual)
FET Feature Logic Level Gate, 1.8V Drive
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 1.5A (Ta)
Rds On (Max) @ Id, Vgs 213mOhm @ 1A, 4V
Vgs(th) (Max) @ Id 1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 6.4nC @ 4V
Input Capacitance (Ciss) (Max) @ Vds 250pF @ 10V
Power - Max 500mW (Ta)
Temperature Range - Operating 150°C
Mounting Type Surface Mount
Package / Case 6-SMD, Flat Leads
Supplier Device Package UF6
Base Product Number SSM6P39
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 749554-SSM6P39TU,LF
Ultra Librarian 3D Model Ultra Librarian SSM6P39TU,LF CAD Model

Description

The SSM6P39TU,LF is a MOSFET array from Toshiba Semiconductor and Storage.

  • It is designed for discrete semiconductor applications, specifically for FET and MOSFET arrays.
  • The SSM6P39TU,LF features a logic level gate and a 1.8V drive, making it suitable for low voltage applications.
  • Drain-to-Source Voltage (Vdss): 20V
  • Continuous Drain Current (Id) @ 25°C: 1.5A @ 25°C
  • Maximum On-Resistance (Rds On) @ 1A and 4V gate-source voltage: 213mOhm @ 1A and 4V gate-source voltage
  • Maximum Power: 500mW
  • The SSM6P39TU,LF is configured as a dual P-channel MOSFET and is mounted in a surface mount 6-SMD package with flat leads.
  • Gate Charge (Qg) @ 4V gate-source voltage: 6.4nC @ 4V gate-source voltage
  • Input Capacitance (Ciss) @ 10V drain-source voltage: 250pF @ 10V drain-source voltage
  • Operating Temperature Range: up to 150°C
  • It is an active product and is classified as EAR99 under export control regulations.
  • The SSM6P39TU,LF is a reliable and high-performance solution for MOSFET array applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $5.0520
Panasonic
Silicon N-channel MOSFET | MOSFET N/P-CH 30V 0.1A SSMINI6
Lowest to $1.4662
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
ON Semiconductor
3.5A, 60V, 0.105 Ohm, Dual N-Channel, Logic Level UltraFET Power MOSFET | MOSFET 2N-CH 60V 8-SOIC
Lowest to $0.3163
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 12V 5.5A 8TSSOP
Lowest to $13.7480
ON Semiconductor
Lowest to $5.4135
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess