EN
  • EN
  • DE

SSM6N15FU(TE85L,F)

Part No SSM6N15FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 193146-SSM6N15FU(TE85L,F)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM6N15FU(TE85L,F) CAD Model

Description

The SSM6N15FU(TE85L,F) is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for switching applications, including DC-DC converters, load switching, and power management circuits. The MOSFET offers a combination of low on-resistance and high-speed switching, which contributes to improved energy efficiency and reduced power loss in electronic devices.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management Circuits
  • High-Frequency Switching

Features

  • Low Drain-Source On-Resistance (Rds(on)): Reduces power loss.
  • High-Speed Switching: Enables efficient operation.
  • Surface Mount Package: Facilitates compact designs.
  • Enhancement Mode: Simplifies gate drive requirements.
  • RoHS Compliant: Lead-free for environmental responsibility.

Benefits

  • Improved Energy Efficiency: Low on-resistance minimizes power dissipation.
  • Reduced Heat Generation: Efficient switching reduces heat output.
  • Compact Design: Surface mount package allows for smaller devices.
  • Simplified Circuit Design: Enhancement mode simplifies gate drive.
  • Environmentally Friendly: RoHS compliance ensures lead-free construction.

Additional Details

The SSM6N15FU(TE85L,F) features a low drain-source on-resistance (Rds(on)), which directly translates to lower power losses during operation. Its fast switching speed makes it suitable for high-frequency power conversion applications. The surface mount package enables efficient use of board space, especially in portable electronics. The 'TE85L,F' suffix indicates specific packaging details and RoHS compliance. The gate threshold voltage allows for simple drive circuits. Staying within absolute maximum ratings is crucial for ensuring device reliability. The datasheet provides detailed electrical characteristics and thermal performance data. Applications include portable devices where minimizing conduction losses and efficient switching are essential.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2P-CH 12V 9.2A 8-SOIC
Lowest to $1.4662
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Lowest to $10.8293
Diodes Incorporated
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET(-20V, 0.018ohm) | MOSFET 2P-CH 20V 9A 8-SOIC
Lowest to $2.3583
Diodes Incorporated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0634 $58.0110
2,220+ $0.0521 $115.6620
3,435+ $0.0505 $173.4675
4,730+ $0.0489 $231.2970
6,115+ $0.0473 $289.2395
8,175+ $0.0424 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess