EN
  • EN
  • DE

SSM6L13TU(TE85L

Part No SSM6L13TU(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1326+
Reference case SOT363
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 756873-SSM6L13TU(TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6L13TU(TE85L CAD Model

Description

The SSM6L13TU(TE85L) is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for use in power management and switching applications. Its key features include low on-resistance and high-speed switching, making it suitable for efficient power control in various electronic devices.

Applications

  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation in portable devices.
  • Load Switching: Implements load switching in power distribution systems, enabling efficient power control.
  • Motor Control: Controls small DC motors in consumer electronics and industrial equipment.
  • Power Management in Portable Devices: Provides efficient power management in smartphones, tablets, and other portable devices.
  • Backlight Inverters: Used in backlight inverters for LCD displays.

Features

  • Low On-Resistance: Minimizes power loss and heat generation, improving efficiency.
  • High-Speed Switching: Enables fast and efficient switching operation.
  • Small Package Size: Compact surface-mount package for space-constrained applications.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Efficiency: Low on-resistance reduces power loss, improving overall system efficiency.
  • Fast Switching Speed: Enables rapid and efficient switching operations.
  • Compact Design: Small package size allows for integration into space-limited applications.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with microcontrollers.
  • Environmentally Friendly: Compliant with environmental regulations, reducing environmental impact.

Additional Details

The SSM6L13TU(TE85L) is supplied in a small surface-mount package, suitable for automated assembly processes. The part number includes "TE85L", which indicates tape and reel packaging. It's crucial to consult the Toshiba Semiconductor and Storage datasheet for detailed electrical characteristics, thermal performance, and recommended operating conditions. Proper thermal management is essential to ensure reliable operation and prevent damage. The gate-source voltage (VGS) and drain current (ID) should be kept within specified limits.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess