EN
  • EN
  • DE

SSM6K22FE(TE85L,F)

Part No SSM6K22FE(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 193109-SSM6K22FE(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6K22FE(TE85L,F) CAD Model

Description

The SSM6K22FE(TE85L,F) is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and load switching. This MOSFET is offered in a small surface-mount package, making it suitable for compact electronic devices. The (TE85L,F) suffix indicates specific packaging and lead-free plating specifications for automated assembly.

Applications

  • High-speed switching
  • Load switching
  • DC-DC converters
  • Power management circuits in portable devices
  • Motor control circuits
  • Automated PCB assembly lines

Features

  • N-channel MOSFET
  • Low on-resistance (RDS(on))
  • High-speed switching capability
  • Small surface-mount package
  • Low gate charge
  • Lead-free plating
  • Specific Tape and Reel packaging (TE85L,F) for automated assembly

Benefits

  • Efficient power management: The low on-resistance minimizes power loss during switching, leading to more efficient power management in applications.
  • Compact design: The small surface-mount package allows for a compact design, making it suitable for portable and space-constrained devices.
  • Fast switching speeds: Enables rapid switching in high-frequency applications.
  • Reliable operation: Toshiba's quality manufacturing ensures reliable performance in demanding environments.
  • Reduced heat generation: Lower RDS(on) helps reduce heat generation.
  • Optimized for Automated Assembly: The (TE85L,F) packaging ensures compatibility with high-speed pick and place machines, increasing manufacturing throughput.

Specifications

The SSM6K22FE(TE85L,F) typically features a drain-source voltage (VDSS) of 30V, a gate-source voltage (VGSS) of ±20V, and a drain current (ID) of around 3A. The on-resistance (RDS(on)) is typically in the range of tens of milliohms depending on the gate voltage. It is available in a small surface-mount package such as the SOT-23 or similar. The (TE85L,F) indicates a specific tape and reel format optimized for automated assembly processes. The exact specifications will vary slightly depending on the specific datasheet revision.

This MOSFET is designed to minimize conduction losses and switching losses, contributing to better overall system efficiency. Its compact size, high performance, and packaging for automated assembly make it a popular choice for modern electronic designs and high-volume manufacturing.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess