EN
  • EN
  • DE

SSM5G02TU

Part No SSM5G02TU
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 193041-SSM5G02TU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM5G02TU CAD Model

Description

The SSM5G02TU is a silicon N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for low-voltage switching applications where efficiency and space are critical. Its compact surface mount package makes it ideal for use in portable devices and other miniature electronic circuits.

Applications

  • Load Switching: Used to efficiently switch power to various circuits in portable devices such as smartphones and tablets.
  • DC-DC Conversion: Employed in step-up and step-down DC-DC converters to regulate voltage with minimal power loss.
  • Power Management: Integral to power management systems in battery-powered devices for optimized energy consumption.
  • Small Motor Control: Suitable for controlling low-power DC motors in applications like toys or miniature robotics.

Features

  • Low On-Resistance (R DS(on)): Minimizes power loss during conduction, enhancing overall efficiency.
  • Small Surface Mount Package (SOT-23): Allows for compact PCB designs, saving valuable board space.
  • Low Voltage Drive (1.8V Logic Level Compatible): Enables direct interfacing with low-voltage microcontrollers and digital logic circuits.
  • Fast Switching Speed: Supports high-frequency switching applications, crucial for modern power electronics.
  • RoHS Compliant: Free from hazardous substances, adhering to environmental regulations.

Benefits

  • High Efficiency: The low on-resistance results in reduced power dissipation, leading to improved energy efficiency.
  • Compact Design: The small package allows for denser board layouts, making it suitable for space-constrained applications.
  • Simplified Integration: The low voltage drive simplifies the design process and reduces the need for additional driver circuitry.
  • Improved Thermal Performance: Facilitates efficient heat dissipation, contributing to enhanced reliability and longevity.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Technical Specifications

Typical specifications for the SSM5G02TU include:

  • Drain-Source Voltage (V DSS): 20V
  • Gate-Source Voltage (V GS): ±12V
  • Continuous Drain Current (I D): 1.5A
  • On-Resistance (R DS(on)) @ V GS = 4.5V: 0.15 Ω (typical)
  • Gate Threshold Voltage (V GS(th)): 0.4V to 1.0V
  • Power Dissipation (P D): 0.5 W
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-23

The SSM5G02TU MOSFET provides a robust and efficient solution for low-voltage switching needs. Its combination of low on-resistance, compact size, and low voltage drive makes it a preferred choice for designers working on portable electronics and power management circuits. Always consult the official Toshiba datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,700 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess