EN
  • EN
  • DE

SSM3K7002FU(T5L.F)

Part No SSM3K7002FU(T5L.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 193037-SSM3K7002FU(T5L.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3K7002FU(T5L.F) CAD Model

Description

The SSM3K7002FU(T5L.F) is a silicon N-Channel MOSFET from Toshiba Semiconductor and Storage, primarily designed for low voltage switching applications in compact and portable electronic devices. The (T5L.F) suffix likely indicates a specific tape and reel option for automated assembly.

Applications

  • Low-Voltage Switching
  • Load Switching
  • Power Management
  • DC-DC Converters
  • Portable Electronics

Features

  • Low Drain-Source On-Resistance: Reduces power loss and improves energy efficiency.
  • Small Surface Mount Package: Allows for high-density mounting and miniaturization of circuits.
  • Enhancement Mode: Simplifies gate drive circuitry, minimizing component count.
  • Low Threshold Voltage: Facilitates operation with low-voltage logic signals, making it suitable for battery-powered applications.

Benefits

  • Enhanced Energy Efficiency: Minimizing power dissipation through low on-resistance leads to improved overall energy efficiency.
  • Compact Design: The small package allows for the creation of smaller, more portable electronic devices.
  • Simplified Circuit Design: The enhancement mode simplifies the design and implementation of gate drive circuits.
  • Compatibility with Low-Voltage Logic: Operates effectively with low-voltage logic signals, making it ideal for modern battery-powered systems.

Additional Details

The SSM3K7002FU(T5L.F) is commonly utilized in load switches, DC-DC converters, and power management functions within portable electronics. Its low threshold voltage allows for direct drive from low-voltage logic circuits, simplifying the design process. The small surface mount package is optimized for automated assembly and high-density PCB layouts. Consult the device datasheet for comprehensive electrical specifications, thermal performance data, and safe operating area guidelines.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess