EN
  • EN
  • DE

SSM3K122TU

Part No SSM3K122TU
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Power Management Switch Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192951-SSM3K122TU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3K122TU CAD Model

Description

The SSM3K122TU is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-speed switching applications and load switching. It is supplied in a small surface-mount package, contributing to space-saving designs in various electronic devices.

Applications

  • High-speed switching circuits
  • Load switching applications
  • DC-DC converters
  • Power management circuits in portable devices
  • Motor control circuits

Features

  • N-channel MOSFET
  • Low on-resistance (R<sub>DS(ON)) for efficient power switching
  • Low threshold voltage, ensuring easy gate drive
  • Small surface-mount package for space-saving
  • High-speed switching capability
  • Enhancement mode

Benefits

  • Improved energy efficiency due to low on-resistance
  • Reduced power loss and heat generation
  • Simplified gate drive circuitry due to low threshold voltage
  • Compact design for smaller electronic devices
  • Enhanced switching performance

Additional Details

The SSM3K122TU's low on-resistance minimizes power loss during switching, contributing to the overall efficiency of the circuit. Its small package size makes it ideal for use in portable devices where board space is limited. The MOSFET's switching speed enables its use in high-frequency applications. It is crucial to consult the official datasheet for precise electrical characteristics and recommended operating conditions. Proper thermal management techniques may be required depending on the application and operating conditions.

Datasheet parameters to consider: Drain-source voltage (V<sub>DSS), Gate-source voltage (V<sub>GSS), Drain current (I<sub>D), Total power dissipation (P<sub>D), and Operating junction temperature (T<sub>j).

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1460 $58.4000
965+ $0.1199 $115.7035
1,495+ $0.1161 $173.5695
2,060+ $0.1124 $231.5440
2,660+ $0.1086 $288.8760
3,560+ $0.0974 $346.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,400 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess