EN
  • EN
  • DE

SSM3K02T TE85L,F

Part No SSM3K02T TE85L,F
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192932-SSM3K02T TE85L,F
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian SSM3K02T TE85L,F CAD Model

Description

The SSM3K02T TE85L,F is an N-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-speed switching applications. The TE85L,F designation refers to specific tape and reel packaging for automated assembly and likely indicates a lead-free finish. Its small size makes it suitable for space-constrained applications such as portable devices.

Applications:

  • High-speed switching circuits
  • DC-DC converters
  • Load switches in portable devices
  • Power management circuits

Features:

  • Low drain-source on-resistance: R<sub>DS(ON) = 0.12 Ω (typ.) at V<sub>GS = 4.5 V
  • Drain current (I<sub>D): 1.5 A
  • Gate-source voltage rating: ±20 V
  • Enhancement mode
  • Small surface mount package: SOT-23
  • Lead-free finish

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power loss during switching, leading to higher efficiency.
  • Compact Footprint: SOT-23 package allows for high-density board layouts.
  • Simplified Drive Circuitry: Enhancement mode simplifies gate drive requirements.
  • Fast Switching Speeds: Enables efficient operation in high-frequency switching applications.
  • Extended Battery Life: Reduces power consumption in portable applications.
  • Environmentally Compliant: Lead-free finish meets RoHS requirements.

Additional Details:

The SSM3K02T TE85L,F has a drain-source voltage (V<sub>DS) rating of 30V and a gate-source voltage (V<sub>GS) rating of ±20V. The channel temperature ranges from -55°C to 150°C. The SOT-23 package offers good thermal performance and facilitates surface mount assembly. The TE85L likely specifies the component's orientation and quantity on the tape for automated pick-and-place machines, and the 'F' indicates a lead-free finish, ensuring compliance with environmental regulations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0931 $58.7689
46+ $2.5387 $116.7802
71+ $2.4590 $174.5890
98+ $2.3793 $233.1714
126+ $2.3008 $289.9008
168+ $2.0628 $346.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess