EN
  • EN
  • DE

SSM3J16CT(L3F)

Part No SSM3J16CT(L3F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843750-SSM3J16CT(L3F)
Ultra Librarian 3D Model Ultra Librarian SSM3J16CT(L3F) CAD Model

Description

The SSM3J16CT(L3F) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for load switching and power management applications in portable devices. Its key features include low on-resistance and a small surface-mount package, making it ideal for compact and efficient circuit designs.

Applications:

  • Load switches in smartphones and tablets
  • Power management in wearable devices
  • Battery charging circuits
  • DC-DC converters
  • General-purpose switching applications

Features:

  • Low on-resistance (RDS(on))
  • Small surface-mount package (SOT-23)
  • Low gate charge (Qg)
  • High-speed switching
  • Enhancement mode
  • RoHS compliant

Benefits:

  • Reduced power loss and improved efficiency
  • Compact design for space-constrained applications
  • Lower driving power requirements
  • Faster switching speeds
  • Easy to drive with standard logic levels
  • Environmentally friendly

Additional Details:

The Toshiba SSM3J16CT(L3F) is a P-channel MOSFET that excels in providing efficient load switching capabilities. With its low on-resistance, it minimizes power loss, contributing to the energy efficiency of the device in which it is integrated. The compact SOT-23 package allows for high-density board layouts, making it suitable for portable devices where space is a premium. The low gate charge characteristic reduces the driving power required, further enhancing energy efficiency. The high-speed switching capability ensures that the MOSFET can quickly turn on and off, facilitating precise power control. Being an enhancement-mode MOSFET, it is easy to drive with standard logic levels. Toshiba's commitment to environmental responsibility is reflected in its RoHS compliance. The MOSFET is commonly used in smartphones, tablets, wearable devices, and other portable electronics for power management and load switching applications. The device's robust design ensures reliable performance over a wide range of operating conditions. Its stable thermal characteristics contribute to its long-term reliability. The gate-source voltage threshold is optimized for compatibility with low-voltage logic circuits. The SSM3J16CT(L3F) is a versatile and efficient component for modern power management designs.

The MOSFET's fast turn-on and turn-off times make it suitable for high-frequency switching applications. Its low leakage current ensures minimal power loss when the device is in the off state. The device's small footprint and low profile allow for easy integration into densely populated circuit boards. Its high voltage breakdown rating provides added safety and reliability. The MOSFET's robust construction ensures that it can withstand harsh operating conditions. Its stable performance characteristics make it a reliable choice for demanding applications. The device's ease of use and availability make it a popular choice among designers and engineers. The MOSFET is well-suited for applications requiring precise and efficient power control, making it an indispensable component in modern electronic devices. The combination of its features and benefits makes the SSM3J16CT(L3F) an excellent choice for power management in portable electronics.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess