EN
  • EN
  • DE

SSM3J15FV(TPL3,Z)

Part No SSM3J15FV(TPL3,Z)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192894-SSM3J15FV(TPL3,Z)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J15FV(TPL3,Z) CAD Model

Description

The SSM3J15FV(TPL3,Z) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for applications such as load switching and high-side switching, benefiting from its low on-resistance and compact size. The (TPL3,Z) suffix likely indicates a specific tape and reel packaging for automated assembly, conforming to Toshiba's internal specifications.

Applications

  • Load Switches: Used to control power delivery to different circuit blocks within electronic systems.
  • High-Side Switches: Implemented in power management circuits for efficient high-side voltage switching.
  • DC-DC Converters: Suitable for voltage regulation in various applications.
  • Battery-Powered Devices: Integrated in power management systems of portable electronic devices to maximize battery life.

Features

  • Low On-Resistance (RDS(ON)): Minimizes power loss and enhances overall efficiency.
  • Low Threshold Voltage (Vth): Allows for efficient operation with low gate drive voltages.
  • Small SOT-23 Package: Enables compact and space-saving designs.
  • High-Speed Switching: Facilitates quick response times in switching applications.
  • (TPL3,Z) Packaging: Specific tape and reel packaging for automated assembly lines.

Benefits

  • Increased Efficiency: Lower power dissipation due to low on-resistance leads to higher energy efficiency.
  • Prolonged Battery Life: Reduced power consumption translates to extended battery life in portable devices.
  • Miniaturized Designs: The compact package allows for smaller and more compact electronic circuit designs.
  • Improved System Performance: Fast switching characteristics improve the performance of the overall system.
  • Automated Assembly Optimization: (TPL3,Z) packaging optimizes the manufacturing process through reliable automated assembly.

Additional Details

The SSM3J15FV(TPL3,Z) has a drain-source voltage (VDSS) rating of -20V and a gate-source voltage (VGSS) rating of ±20V. It can handle a continuous drain current (ID) of -1.5A. The power dissipation (PD) is 0.5W. The operating and storage temperature range is -55°C to 150°C. It comes in a SOT-23 package. This device is RoHS compliant and lead-free. The low gate charge (Qg) facilitates fast switching speeds. The MOSFET's low thermal resistance provides efficient heat dissipation. The (TPL3,Z) packaging ensures precise component feeding during automated assembly, reducing manufacturing defects and enhancing production efficiency.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess