EN
  • EN
  • DE

SRF244WAC9-B-TB12R

Part No SRF244WAC9-B-TB12R
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 340178-SRF244WAC9-B-TB12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRF244WAC9-B-TB12R CAD Model

Description

The SRF244WAC9-B-TB12R is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-efficiency rectification and fast switching applications. It is commonly used in switched-mode power supplies (SMPS), DC-DC converters, and other power electronics circuits where minimizing power loss and improving overall efficiency are crucial. The SRF244WAC9-B-TB12R features a low forward voltage drop and fast reverse recovery time, making it suitable for high-frequency applications.

Applications

  • Switched-Mode Power Supplies (SMPS): Secondary rectification in high-frequency SMPS circuits.
  • DC-DC Converters: Output rectification in DC-DC converters for efficient power conversion.
  • Freewheeling Diodes: Protection for inductive loads by providing a path for current during switching.
  • Reverse Polarity Protection: Prevents damage to circuits from reverse voltage connections.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands large surge currents, ensuring robust operation.
  • Surface Mount Package: Facilitates automated assembly processes.

Benefits

  • Enhanced System Efficiency: Reduces power consumption and heat generation in power conversion applications.
  • Improved Reliability: Provides stable and dependable performance in demanding environments.
  • Reduced Size and Weight: Enables the design of smaller and lighter electronic devices.
  • Cost-Effective Solution: Provides a reliable and efficient rectification solution at a competitive price.

Additional Details

The SRF244WAC9-B-TB12R is typically characterized by a low forward voltage drop of around 0.5V at rated current. The maximum repetitive reverse voltage is around 40V. The diode is housed in a surface mount package suitable for automated assembly. The operating temperature ranges from -40°C to +150°C. It also meets RoHS requirements, making it environmentally friendly. Proper thermal management, including the use of adequate heat sinking, may be necessary to ensure reliable operation at higher power levels. Refer to the manufacturer's datasheet for precise specifications and recommended application guidelines. The fast recovery time and low leakage current contribute to efficient and reliable operation.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess