EN
  • EN
  • DE

SM2GZ47A

Part No SM2GZ47A
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Description AC POWER CONTROL APPLICATIONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 326539-SM2GZ47A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM2GZ47A CAD Model

Description

The SM2GZ47A, manufactured by Toshiba Semiconductor and Storage, is a Transient Voltage Suppressor (TVS) diode meticulously engineered to safeguard delicate electronic components from the detrimental effects of voltage transients, including those induced by electrostatic discharge (ESD), lightning strikes, and inductive switching. As a TVS diode, its primary function is to clamp the voltage to a predetermined safe level, effectively diverting excess current and preventing damage to downstream circuits. This device is commonly deployed in a wide spectrum of applications, ranging from telecommunications infrastructure and industrial automation systems to consumer electronics and automotive electronics.

Applications

  • Telecommunications Infrastructure: Critical for protecting communication lines, network interfaces, and central office equipment from lightning-induced surges and power fluctuations.
  • Industrial Automation Systems: Essential for safeguarding programmable logic controllers (PLCs), sensors, and control circuitry in harsh industrial environments prone to electrical noise and surges.
  • Consumer Electronics: Provides robust protection for input/output (I/O) ports, power supplies, and sensitive internal components in devices like televisions, set-top boxes, audio equipment, and gaming consoles.
  • Automotive Electronics: Vital for surge protection in electronic control units (ECUs), infotainment systems, and other automotive electronic systems operating in demanding conditions.
  • Power Supplies: Offers reliable protection for power supply circuits against voltage spikes, power surges, and transient events, ensuring stable and consistent power delivery.

Features

  • High Surge Current Capability: Robust design enables the device to withstand substantial surge currents without experiencing degradation or failure, ensuring long-term reliability.
  • Fast Response Time: Rapid response to transient events enables immediate voltage clamping, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Minimizes voltage stress on downstream circuits by effectively limiting the maximum voltage that can be reached during a surge event.
  • Unidirectional Configuration: Specifically designed for unidirectional voltage clamping, offering targeted protection against positive voltage transients.
  • Compact Package Size: Small surface-mount package allows for easy integration into compact circuit designs, optimizing board space utilization.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental responsibility and adherence to industry standards.

Benefits

  • Enhanced System Reliability: Significantly reduces the risk of component failure due to voltage transients, thereby improving the overall reliability and robustness of the electronic system.
  • Reduced Downtime: Prevents equipment malfunctions caused by voltage surges, minimizing downtime and associated maintenance costs.
  • Improved Safety: Provides a critical safety barrier by protecting users and equipment from potentially hazardous voltage levels.
  • Cost-Effective Protection: Offers a cost-efficient solution for protecting sensitive electronic circuitry from transient voltage events, reducing the need for costly repairs or replacements.
  • Simplified Implementation: Easy to integrate into existing circuit designs, requiring minimal design modifications and simplifying the implementation process.

Additional Details

The SM2GZ47A operates by maintaining a high impedance state under normal operating conditions, allowing the circuit to function unimpeded. When a transient voltage exceeds the device's breakdown voltage, it rapidly transitions to a low impedance state, clamping the voltage to a safe level and diverting the surge current away from the protected components. Key specifications to consider include the standoff voltage (the maximum voltage the device can withstand without clamping), breakdown voltage (the voltage at which the device begins to conduct), clamping voltage (the maximum voltage the protected circuit will experience during a surge), and peak pulse current (the maximum surge current the device can handle). Consult the official datasheet from Toshiba Semiconductor and Storage for comprehensive technical details and application guidelines.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8704 $87.7408
4+ $35.9967 $143.9868
5+ $34.8718 $174.3590
7+ $33.7468 $236.2276
9+ $32.6218 $293.5962
12+ $29.2469 $350.9628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess