EN
  • EN
  • DE

SM2G41

Part No SM2G41
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001445-SM2G41
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM2G41 CAD Model

Description

The Toshiba SM2G41 is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode features a fast response time and low clamping voltage, making it suitable for a variety of applications where surge protection is critical.

Applications:

  • Data Lines Protection
  • I/O Ports Protection
  • Power Supply Protection
  • Microcontroller Protection
  • Automotive Electronics

Features:

  • Low Clamping Voltage
  • Fast Response Time
  • Low Leakage Current
  • Small Footprint
  • High Surge Capability
  • AEC-Q101 Qualified

Benefits:

  • Protection against voltage surges and ESD events.
  • Improved system reliability and longevity.
  • Minimized signal distortion due to low clamping voltage.
  • Easy integration into existing circuits due to small footprint.
  • Suitable for harsh environments due to AEC-Q101 qualification.

Additional Details:

The SM2G41 is a surface-mount TVS diode. It features a typical breakdown voltage tailored for the protection of 5V circuits. Its low clamping voltage ensures that the protected circuit experiences minimal stress during a surge event. The fast response time allows the diode to react quickly to transient voltages, preventing damage to downstream components. It is designed for automated assembly processes. The small SOD-323 package allows for easy placement on densely populated circuit boards. The AEC-Q101 qualification guarantees that the diode meets the stringent requirements of automotive applications. The reverse leakage current is minimized to reduce power consumption. Detailed datasheets include information on surge waveform handling capabilities and operating temperature ranges.

This TVS diode is an essential component for protecting sensitive electronics from voltage surges and ESD. It's particularly well-suited for applications where space is limited and reliability is paramount. Its automotive qualification makes it an ideal choice for use in vehicle electronic systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess