EN
  • EN
  • DE

SF25JZ51(F)

Part No SF25JZ51(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
RoHS Compliant
Win Source Part Number 1028884-SF25JZ51(F)
Categories TVS - Thyristors
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF25JZ51(F) CAD Model

Description

The SF25JZ51(F), manufactured by Toshiba Semiconductor and Storage, is a Schottky barrier diode. This diode is designed for high-frequency and high-speed switching applications, offering low forward voltage drop and fast reverse recovery time.

Applications:

  • Switching power supplies: Used as a rectifier in power supply circuits.
  • DC-DC converters: Implemented for efficient voltage conversion.
  • Reverse polarity protection: Protects circuits from damage due to incorrect polarity.
  • High-frequency rectifiers: Utilized in circuits requiring fast rectification.
  • Clamping diodes: Prevents voltage spikes and protects sensitive components.

Features:

  • Low forward voltage drop: Minimizes power loss in the circuit.
  • Fast reverse recovery time: Enables high-speed switching operation.
  • High surge current capability: Withstands high current surges without damage.
  • Small package size: Facilitates easy integration into compact circuits.
  • High operating temperature: Suitable for use in high-temperature environments.

Benefits:

  • Improved efficiency: Low forward voltage drop reduces power consumption.
  • Enhanced switching speed: Fast reverse recovery time enables high-frequency operation.
  • Increased reliability: High surge current capability protects against voltage spikes.
  • Simplified circuit design: Small package size allows for easy integration.
  • Robust performance: Suitable for use in a wide range of operating conditions.

The SF25JZ51(F) features a specific voltage and current rating. The low forward voltage drop minimizes power dissipation, improving the overall efficiency of the circuit. Its fast reverse recovery time enables high-speed switching, making it suitable for high-frequency applications. The small package size allows for easy integration into compact circuits. This Schottky barrier diode is commonly used in applications requiring efficient and fast rectification. Its high surge current capability ensures robust and reliable performance.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess