EN
  • EN
  • DE

SC0037S04FER

Part No SC0037S04FER
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 314344-SC0037S04FER
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC0037S04FER CAD Model

Description

The SC0037S04FER is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device offers robust protection and is commonly used in various applications to enhance system reliability and prevent damage from electrical surges.

Applications:

  • Consumer electronics: Protection for ports and interfaces in TVs, set-top boxes, and audio equipment.
  • Industrial equipment: Safeguarding control systems, sensors, and communication interfaces in industrial environments.
  • Automotive electronics: Protecting automotive control units (ECUs) and sensor systems from voltage transients.
  • Telecommunications equipment: Ensuring the reliability of communication lines and interfaces in telecom systems.
  • Power supplies: Protecting sensitive circuitry in power supplies and adapters.

Features:

  • Low clamping voltage: Provides efficient protection by limiting the voltage to a safe level during transient events.
  • Fast response time: Quickly clamps transient voltages, minimizing the risk of damage to protected components.
  • High surge capability: Withstands high surge currents, ensuring reliable protection against strong transient events.
  • Small package size: Allows for easy integration into compact electronic designs.
  • Low leakage current: Minimizes power consumption and ensures efficient operation of the protected circuit.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage caused by voltage transients, improving the overall reliability of the system.
  • Reduced downtime: Minimizes the risk of system failures due to electrical surges, reducing downtime and maintenance costs.
  • Improved product lifespan: Extends the lifespan of electronic devices by protecting them from the harmful effects of voltage transients.
  • Cost-effective protection: Provides a cost-effective solution for protecting sensitive electronics from transient voltage events.
  • Simplified design: Easy to integrate into existing designs, simplifying the development process and reducing time to market.

Additional Details:

The SC0037S04FER features a specific voltage breakdown and clamping voltage tailored to protect circuits operating at a certain voltage level. It is designed to meet specific industry standards for transient voltage protection, ensuring compliance with regulatory requirements. The device is available in a surface-mount package for automated assembly. Its construction includes silicon-based semiconductor technology and is designed to operate within a specified temperature range.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess