EN
  • EN
  • DE

S-AV35

Part No S-AV35
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Description FM RF POWER AMPLIFIER MODULE for VHF MARINE BAND
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 313177-S-AV35
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-AV35 CAD Model

Description

The Toshiba S-AV35 is a high-power RF MOSFET amplifier module designed for VHF band applications. These modules are commonly utilized in power amplifiers for various communication systems. The S-AV series from Toshiba is known for robust performance, high gain, and efficient power amplification capabilities.

Applications:

  • VHF Land Mobile Radio: Applied in base stations and mobile radios to amplify signals within the VHF spectrum.
  • Amateur Radio Transmitters: Leveraged by amateur radio enthusiasts to augment transmission power in the VHF range.
  • Industrial Radio Communication: Integrated into industrial communication systems for reliable wireless communication across VHF frequencies.
  • Marine Radio Systems: Used in marine communication equipment to amplify VHF signals for ship-to-ship and ship-to-shore communication.
  • Emergency Communication Systems: Deployed in emergency response radio systems to ensure dependable communication during critical situations.

Features:

  • High Power Output: Delivers substantial RF power for extended communication range and improved signal clarity.
  • VHF Band Operation: Specifically engineered for functionality within the Very High Frequency (VHF) band, typically 30 MHz to 300 MHz.
  • High Gain: Offers significant signal amplification, enhancing signal strength for enhanced communication performance.
  • Robust Design: Constructed to withstand stringent operating conditions, ensuring sustained reliability.
  • Internal Matching Circuitry: Includes internal matching circuitry to streamline system integration and optimize performance.

Benefits:

  • Extended Communication Range: Facilitates reliable communication over longer distances due to the substantial power output.
  • Improved Signal Clarity: Amplified signal strength diminishes noise and interference, resulting in clearer communication.
  • Simplified System Design: Internal matching circuitry mitigates the need for external components, thereby simplifying the design process.
  • Enhanced Reliability: The durable construction provides dependable performance in demanding settings.
  • Efficient Power Amplification: High efficiency minimizes power consumption and heat dissipation.

The Toshiba S-AV35 module mandates an external power supply and adequate heat sinking to dissipate heat generated during operation. It is crafted to operate within specific voltage and current parameters, and adhering to these limits is essential to prevent any impairment. Comprehensive electrical characteristics, thermal specifications, and application guidelines can be accessed via the S-AV35 datasheet.

In summary, the Toshiba S-AV35 is a high-power RF MOSFET amplifier module designed for VHF band applications. Its features and benefits render it suitable for a spectrum of communication systems requiring efficient and reliable VHF power amplification.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.4504 $95.4504
2+ $78.3182 $156.6364
3+ $75.8708 $227.6124
4+ $73.4234 $293.6936
5+ $70.9759 $354.8795
6+ $63.6336 $381.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess