EN
  • EN
  • DE

T3G26F

Part No T3G26F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 351398-T3G26F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T3G26F CAD Model

Description

The T3G26F is a high-performance isolator produced by Toshiba Semiconductor and Storage. This device plays a crucial role in providing electrical isolation between different parts of a system, ensuring safety and preventing ground loops that can compromise signal integrity. The T3G26F is designed for applications requiring robust isolation and reliable data transmission in harsh environments.

Applications

  • Industrial automation systems: Used for isolating control signals in programmable logic controllers (PLCs), motor drives, and other industrial equipment.
  • Power supplies: Provides isolation in switching power supplies and DC-DC converters to separate the primary and secondary sides, ensuring safety and regulatory compliance.
  • Medical equipment: Employed in medical devices to isolate sensitive patient monitoring circuits from high-voltage power sources.
  • Communication interfaces: Utilized in isolated RS-485, CAN bus, and other communication interfaces to prevent noise and ground loop interference.
  • Inverters: Offers isolation between the control circuitry and the high-power switching elements.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation, typically several kilovolts, to protect against high-voltage transients and surges.
  • High Common-Mode Transient Immunity (CMTI): Provides excellent immunity to common-mode noise, ensuring reliable data transmission in noisy environments.
  • Wide Operating Temperature Range: Designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.
  • Compact Package: Available in a small surface-mount package, saving board space and facilitating easy integration into various designs.
  • High Data Rate: Supports high-speed data transmission, enabling fast and efficient communication between isolated circuits.

Benefits

  • Enhanced Safety: Provides robust electrical isolation, protecting personnel and equipment from high-voltage hazards.
  • Improved Signal Integrity: Prevents ground loops and reduces noise, ensuring accurate and reliable data transmission.
  • Increased System Reliability: Withstands harsh environmental conditions and provides stable performance over a wide temperature range, enhancing system reliability.
  • Reduced System Cost: Simplifies system design and reduces the need for additional protection components, lowering overall system cost.
  • Compliance with Safety Standards: Meets relevant safety standards and regulatory requirements for electrical isolation.

Additional Details

The T3G26F typically utilizes capacitive or magnetic isolation technology to achieve high isolation performance. The specific technical specifications, such as isolation voltage, data rate, and operating temperature range, will vary depending on the exact model. Designers should consult the datasheet for detailed information on electrical characteristics, timing parameters, and application guidelines. The device is generally available in surface-mount packages for automated assembly. Materials used are compliant with RoHS standards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,060 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess