EN
  • EN
  • DE

S-AU94

Part No S-AU94
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Description RF POWER AMPLIFIER MODULE UHF BAND FM POWER AMPLIFIER MODULE HAND-HELD TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 313175-S-AU94
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-AU94 CAD Model

Description

The Toshiba S-AU94 is a hybrid amplifier module designed primarily for UHF band applications. These modules are typically utilized in power amplifiers for various communication systems. Toshiba's S-AU series are known for their compact size, high gain, and efficient power amplification capabilities, serving the purpose of boosting signal strength in transmitters.

Applications:

  • UHF Transmitters: Employed in base stations and mobile radios to amplify signals within the UHF spectrum.
  • Wireless Communication Systems: Integrated into wireless infrastructure equipment for enhanced signal strength and broader coverage.
  • Television Transmitters: Used in TV broadcasting equipment for amplifying UHF signals before they are transmitted.
  • Industrial RF Applications: Applied in RF heating and industrial control systems requiring robust UHF amplification.
  • Amateur Radio: Leveraged by amateur radio operators in their UHF transceivers to augment transmission range.

Features:

  • High Gain: Offers significant signal amplification, enhancing the range and reliability of communication systems.
  • UHF Band Operation: Specifically designed for functionality within the Ultra High Frequency (UHF) range, typically from 300 MHz to 3 GHz.
  • Compact Size: The small form factor facilitates easy integration into streamlined communication devices.
  • High Efficiency: Engineered for optimal power conversion, reducing heat dissipation and prolonging battery life in portable devices.
  • Robust Design: Constructed to endure stringent operating conditions, ensuring consistent performance over extended periods.

Benefits:

  • Improved Signal Strength: Augments the power of UHF signals, enhancing communication range and clarity.
  • Extended Battery Life: Optimized power conversion minimizes energy consumption in portable applications.
  • Simplified System Design: The compact dimensions and integrated functionality streamline the design and implementation of UHF amplifiers.
  • Enhanced Reliability: The durable construction provides dependable performance in demanding settings.
  • Cost-Effective Solution: Delivers an economically viable method for UHF signal amplification, offering an alternative to discrete component designs.

The Toshiba S-AU94 module generally necessitates an external power supply and impedance matching circuitry for peak performance. It is crafted to operate within specific voltage and current parameters, and any deviation could lead to module impairment. Detailed electrical characteristics, thermal specifications, and application guidelines can be found within the S-AU94 datasheet.

In summary, the Toshiba S-AU94 is a compact and efficient hybrid amplifier module tailored for UHF band applications. Its diverse applications, complemented by its high gain, reliable performance, and seamless integration, render it an essential component for improving UHF signal strength and coverage.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess