EN
  • EN
  • DE

EDB1332BDBH-1DAAT-F-D

Part No EDB1332BDBH-1DAAT-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 1GBIT PARALLEL 134VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - Mobile LPDDR2 Memory IC 1Gb (32M x 32) Parallel 533 MHz 134-VFBGA (10x11.5)
Manufacturer Micron Technology Inc.
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting Surface Mount
Package 134-VFBGA
Case / Package 134-VFBGA (10x11.5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0032
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870096-EDB1332BDBH-1DAAT-F-D
Ultra Librarian 3D Model Ultra Librarian EDB1332BDBH-1DAAT-F-D CAD Model

Description

The EDB1332BDBH-1DAAT-F-D is a mobile LPDDR2 SDRAM memory IC that operates at a frequency of 533 MHz with a capacity of 1Gb (32M x 32).

  • Manufacturer: Micron Technology Inc.
  • Frequency: 533 MHz
  • Memory Size: 1Gb (32M x 32)
  • Package: Bulk
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Quantity per Package: 2100
  • MSL Level: 3 (168 hours)
  • REACH Status: REACH unaffected
  • HTSUS: 8542.32.0032

You May Also Be Interested in

Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess