The RN2401 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for switching applications requiring low on-resistance and efficient power management. It is commonly used in load switching, power management circuits, and DC-DC converters.
Applications
- Load switching
- Power management circuits
- DC-DC converters
- Solid-state relays
- Portable devices
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate threshold voltage (VGS(th))
- High-speed switching
- Small surface-mount package
Benefits
- Efficient power switching due to low RDS(on)
- Easy to drive with low gate voltage requirements
- Fast switching speeds minimize power losses
- Compact design for space-constrained applications
- Enhances battery life in portable devices due to low power consumption
Additional Details
The RN2401's key electrical characteristics include a drain-source voltage (VDS) typically around -20V, a gate-source voltage (VGS) rating usually around ±12V, and a continuous drain current (ID) suitable for the target application, often ranging from 1A to 3A. The on-resistance (RDS(on)) is a crucial parameter, typically specified at a low value (e.g., <100 mΩ) for efficient power switching. The gate threshold voltage (VGS(th)) is also low, often around -1V, making it easy to drive with standard logic levels. The package is generally a small surface-mount type like SOT-23 or similar. Refer to the official Toshiba datasheet for the RN2401 for comprehensive specifications.