EN
  • EN
  • DE

RN2102(TE85L,F)

Part No RN2102(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (O - R)
Description Bias Resistor Built-In Transistors(Singale, General Purpose)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 50 V
RoHS Compliant
Win Source Part Number 978195-RN2102(TE85L,F)
Categories OEM Parts(O-R)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN2102(TE85L,F) CAD Model

Description

The RN2102(TE85L,F) is a P-Channel MOSFET manufactured by Toshiba Semiconductor and Storage. MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) are widely used as switches or amplifiers in electronic circuits. The 'P-Channel' designation indicates that the device conducts when a negative voltage is applied to the gate relative to the source.

Applications

  • Load Switching: Controlling power to various loads in electronic devices.
  • Power Management Circuits: Efficiently managing power distribution in battery-powered systems.
  • DC-DC Converters: Used in step-up and step-down voltage converters.
  • Motor Control: Controlling the speed and direction of small motors.

Features

  • Type: P-Channel MOSFET
  • Drain-Source Voltage (VDS): Typically -20V to -30V (Check the datasheet for the exact value).
  • Gate-Source Voltage (VGS): Typically ±12V (Check the datasheet for the exact value).
  • Drain Current (ID): Up to -1A or more (Check the datasheet for the exact value).
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Small Package: Allows for compact circuit designs.

Benefits

  • Efficient Switching: Provides fast and efficient switching performance.
  • Low Power Loss: Minimizes power dissipation, improving energy efficiency.
  • Compact Design: Enables the creation of smaller and more portable electronic devices.
  • Versatile Applications: Suitable for a wide range of power management and switching applications.
  • Simplified Drive Circuitry: Often requires simpler gate drive circuitry compared to N-channel MOSFETs in certain configurations.

Additional Details

P-Channel MOSFETs like the RN2102 are often used on the high side of a circuit, switching the positive supply voltage. The 'TE85L,F' suffix typically indicates specific packaging details, such as tape and reel format and lead-free compliance. It's crucial to consult the datasheet for the exact electrical characteristics, thermal resistance, and safe operating area. Consider the gate threshold voltage (VGS(th)) when designing the gate drive circuit to ensure proper turn-on and turn-off behavior.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Essentra Components
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
TURCK
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess