EN
  • EN
  • DE

O2CZ9.1Z

Part No O2CZ9.1Z
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111633-O2CZ9.1Z
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian O2CZ9.1Z CAD Model

Description

The O2CZ9.1Z is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). TVS diodes are crucial in safeguarding circuits against overvoltage conditions, preventing damage and ensuring reliable operation.

Applications

  • Protection of I/O interfaces
  • Data lines protection in electronic devices
  • Voltage surge protection in consumer electronics
  • ESD protection for sensitive components
  • Automotive electronics protection

Features

  • Low clamping voltage
  • Fast response time
  • Small package size
  • High surge capability
  • Unidirectional or bidirectional protection options
  • RoHS compliant

Benefits

  • Enhanced reliability of electronic circuits
  • Protection against damage from voltage transients
  • Increased system uptime
  • Reduced maintenance costs
  • Improved product lifespan
  • Compliance with regulatory requirements

Technical Specifications (Typical)

  • Breakdown Voltage: Typically around 9.1V
  • Clamping Voltage: Dependent on the surge current, but typically a few volts above the breakdown voltage.
  • Reverse Standoff Voltage: Varies based on the specific part number within the series.
  • Peak Pulse Current: Specified in Amps, indicating the maximum surge current the diode can handle.
  • Package Type: Small outline packages (SOP) are commonly used.

The O2CZ9.1Z provides robust protection in a compact form factor, making it suitable for a wide range of applications where voltage surge protection is essential. Selecting the appropriate TVS diode with the correct breakdown voltage and surge current capability is critical to ensuring effective protection of the target circuitry. Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
Contact for details
Lowest to $3.2640
Diodes Incorporated
3.3V Hot Insertion 8-Bit 2-Port Nano Switch
Lowest to $1.1573
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.3927
Toshiba Semiconductor and Storage
Trans Digital BJT PNP 50V 100mA 3-Pin S-Mini T/R
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
Ricoh
Need more? Email Us
Norgren
Vacuum Pump, multiport, 20Hg NSTAA4 , NPT, Mid Series
Need more? Email Us
Richtek USA Inc.
Synchronous Buck Dr.MOS Power Stage
Lowest to $4.8972

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess