EN
  • EN
  • DE

K1363

Part No K1363
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 286966-K1363
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K1363 CAD Model

Description

The K1363 is a single FET designed for use in discrete semiconductor products. It is manufactured by Toshiba Semiconductor and Storage and has a low popularity.

    You May Also Be Interested in

    UMW
    30V 2.6A 130MR@10V,2.6A 1.4W 3V@
    Lowest to $0.0267
    Advanced Power Electronics Corp.
    MOSFET N-CH 60V 14A SO-8
    Need more? Email Us
    Nippon Electric Company, Limited
    32A, 55V, 0.033OHM, N-CHANNEL ,
    Need more? Email Us
    UMW
    60V 2A 1.25W 160MR@10V,2A 3V@250
    Lowest to $0.0530
    Advanced Power Electronics Corp.
    MOSFET N-CH 100V 100A DFN5X6
    Need more? Email Us
    Advanced Power Electronics Corp.
    MOSFET N-CH 250V 62A TO-263
    Need more? Email Us
    Advanced Power Electronics Corp.
    MOSFET N-CH 80V 7.1A SOIC-8
    Need more? Email Us
    Advanced Power Electronics Corp.
    MOSFET N-CH 200V 34A TO-220
    Need more? Email Us
    Advanced Power Electronics Corp.
    MOSFET N-CH 150V 1.2A TSOP-6
    Need more? Email Us

    Top Sellers

    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.5820
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess