EN
  • EN
  • DE

DZD8.2Y-TA 8.2V

Part No DZD8.2Y-TA 8.2V
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 255186-DZD8.2Y-TA 8.2V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DZD8.2Y-TA 8.2V CAD Model

Description

DZD8.2Y-TA 8.2V Overview

The DZD8.2Y-TA 8.2V is a robust electronic component specifically designed for precise voltage control, ensuring stable performance across various temperature ranges.

  • Key Features:
  • Fixed 8.2V output with high accuracy
  • Excellent line and load regulation
  • High temperature tolerance
  • Built-in protection features
  • Applications:
  • Instrumentation equipment
  • Data acquisition systems
  • Analog and digital circuits
  • Switching power supplies

The DZD8.2Y-TA 8.2V stands out for its precision and durability, making it an essential component in high-performance electronic projects.

You May Also Be Interested in

Intel
Lowest to $10.8258
NEC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Texas Instruments
Need more? Email Us
Intel
Lowest to $1.5165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess