EN
  • EN
  • DE

DF3A6.8LCT.L3XGF

Part No DF3A6.8LCT.L3XGF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-882
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 752898-DF3A6.8LCT.L3XGF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF3A6.8LCT.L3XGF CAD Model

Description

The DF3A6.8LCT-L3XGF is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning strikes, and inductive switching. This TVS diode offers fast response times and low clamping voltages, providing effective protection for a wide range of applications.

Applications:

  • Mobile Devices: Protects smartphones, tablets, and other portable devices from ESD events.
  • Communication Systems: Safeguards communication interfaces such as USB, Ethernet, and HDMI from voltage surges.
  • Automotive Electronics: Used in automotive control units (ECUs) and other automotive systems to protect against transient voltages.
  • Industrial Equipment: Protects industrial controllers, sensors, and other equipment from voltage spikes.
  • Consumer Electronics: Safeguards TVs, DVD players, and other consumer electronic devices.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level.
  • Fast Response Time: Responds quickly to transient events, preventing damage to protected components.
  • Small Package Size: Available in compact packages, making it suitable for space-constrained applications.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Bidirectional Protection: Provides protection against both positive and negative voltage transients.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • Effective Transient Voltage Protection: Protects sensitive electronic components from damage caused by voltage transients.
  • Improved System Reliability: Reduces the risk of system failures due to voltage surges.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Enhanced ESD Protection: Provides robust ESD protection, meeting industry standards.
  • Cost-Effective Solution: Offers a cost-effective solution for transient voltage protection.

Additional Details:

The DF3A6.8LCT-L3XGF has a standoff voltage of 6.8V, meaning that it does not conduct under normal operating conditions until the voltage exceeds this level. Once the voltage exceeds the standoff voltage, the diode begins to conduct, clamping the voltage to a safe level. It is typically available in a small surface-mount package, such as SOD-323 or similar. The operating temperature range is generally -40°C to +85°C. The L3XGF suffix likely represents a specific packaging or manufacturing variation. Detailed specifications, including surge current ratings and clamping voltage characteristics, are available in the Toshiba datasheet.

Proper PCB layout is crucial for optimizing the performance of the TVS diode. The diode should be placed as close as possible to the protected component, and the trace lengths should be minimized to reduce inductance. Grounding is also critical for effective transient voltage protection.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess