EN
  • EN
  • DE

DF2S6.8UFS,L3M

Part No DF2S6.8UFS,L3M
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Diodes
Description TVS DIODE 19VWM 22VC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 19V (Max)
Minimum Breakdown Voltage 5.3V, 22V
Applications General Purpose
Capacitance @ Frequency 1.6pF @ 1MHz
Mounting SMD (SMT)
Case / Package fSC (SOD-923)
Win Source Part Number 1032939-DF2S6.8UFS,L3M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DF2S6.8UFS,L3M CAD Model

Description

The DF2S6.8UFS,L3M is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It's engineered to safeguard delicate electronic components from voltage surges caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This diode is recognized for its low clamping voltage, rapid response time, and compact surface-mount package, rendering it highly versatile for a broad spectrum of applications.

Applications

  • Protecting I/O ports in microcontrollers and processors
  • ESD protection for handheld devices (smartphones, tablets)
  • Surge protection in automotive electronic control units (ECUs)
  • Safeguarding communication interfaces in network devices
  • Protecting consumer electronics such as TVs and set-top boxes from power surges

Features

  • Low Clamping Voltage: Efficiently limits the voltage across the protected circuit during transient events, preventing component damage.
  • Fast Response Time: Swiftly reacts to transient voltages, minimizing their impact on the protected circuitry.
  • Small Surface-Mount Package: Facilitates high-density board layouts, enabling compact and efficient designs.
  • High Surge Capability: Designed to withstand substantial surge currents without degrading performance.
  • RoHS Compliant: Adheres to Restriction of Hazardous Substances directives, contributing to environmentally friendly products.

Benefits

  • Enhanced System Reliability: Prevents damage to sensitive components, boosting the overall robustness and longevity of electronic systems.
  • Minimized Downtime: Reduces the likelihood of equipment failures triggered by transient voltage events, thereby minimizing downtime and associated costs.
  • Reduced Repair Expenses: By preventing component damage, it lowers the need for costly repairs and component replacements.
  • Compact Design: Enables the development of smaller and lighter products, especially beneficial for portable devices.
  • Compliance with Industry Standards: Aligns with industry standards for ESD and surge protection, ensuring product safety and reliability.

Additional Details

The DF2S6.8UFS,L3M is typically housed in a SOD-323 or similar surface-mount package. Its peak pulse power dissipation is a crucial parameter that reflects its ability to handle high-energy surges. The device operates reliably across a wide temperature range, making it suitable for diverse environmental conditions. For precise electrical characteristics and detailed specifications, consult the official datasheet provided by Toshiba Semiconductor and Storage.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2334 $50.1810
525+ $0.1916 $100.5900
810+ $0.1856 $150.3360
1,115+ $0.1796 $200.2540
1,445+ $0.1736 $250.8520
1,930+ $0.1556 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess