EN
  • EN
  • DE

CMZ20(T2L,TEM,Q)

Part No CMZ20(T2L,TEM,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052767-CMZ20(T2L,TEM,Q)
Categories OEM Parts(C-E)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMZ20(T2L,TEM,Q) CAD Model

Description

The CMZ20(T2L,TEM,Q) is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. This component is designed to protect sensitive electronic circuits from voltage surges and electrostatic discharge (ESD). Its primary function is to clamp transient voltages to a safe level, preventing damage to downstream components.

Applications

  • Data Lines Protection
  • I/O Ports Protection
  • Microcontroller Protection
  • Power Supply Protection
  • Automotive Electronics

Features

  • Fast Response Time: Quickly clamps transient voltages.
  • Low Clamping Voltage: Limits the voltage to a safe level.
  • High Surge Capability: Withstands high transient currents.
  • Small Package Size: Suitable for compact designs.
  • Unidirectional Protection: Protects against positive transient voltages.

Benefits

  • Enhanced Circuit Protection: Prevents damage from voltage surges and ESD.
  • Improved System Reliability: Reduces the risk of component failure.
  • Compact Design: Small footprint allows for easy integration into space-constrained applications.
  • Fast Response: Quickly responds to transient events, minimizing voltage overshoot.
  • Cost-Effective Solution: Provides reliable protection at a reasonable cost.

Technical Specifications

The CMZ20(T2L,TEM,Q) typically features the following specifications:

  • Reverse Stand-off Voltage: 20V
  • Breakdown Voltage: 22.2V to 24.5V
  • Clamping Voltage: 29.2V
  • Peak Pulse Current: 3.3A
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOD-323

These specifications enable the CMZ20(T2L,TEM,Q) to effectively protect sensitive electronic circuits from transient voltage events. Its fast response time and low clamping voltage ensure that voltage surges are quickly and safely suppressed, preventing damage to downstream components. The small package size makes it suitable for a wide range of applications, including portable devices and automotive electronics.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess