EN
  • EN
  • DE

CMZ15(T2L,TEMQ)

Part No CMZ15(T2L,TEMQ)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052769-CMZ15(T2L,TEMQ)
Categories OEM Parts(C-E)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMZ15(T2L,TEMQ) CAD Model

Description

The CMZ15(T2L,TEMQ) is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic components from voltage surges induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes.

Applications

  • Protection of I/O interfaces in consumer electronics (smartphones, tablets, laptops)
  • Protection of data lines in communication equipment (modems, routers)
  • Protection of automotive electronics (ECUs, sensors)
  • Protection of industrial control systems
  • Protection of medical equipment

Features

  • Low clamping voltage: Provides effective protection against voltage surges.
  • Fast response time: Quickly clamps transient voltages to safe levels.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Small package size: Allows for space-saving designs.
  • High surge capability: Can withstand high surge currents without degradation.
  • Pb-free and RoHS compliant: Environmentally friendly.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage caused by voltage surges.
  • Increased system uptime: Prevents system failures due to transient events.
  • Reduced warranty costs: Minimizes the risk of product returns due to ESD or surge damage.
  • Improved product safety: Protects users from potential hazards caused by electrical surges.
  • Compliance with industry standards: Meets regulatory requirements for ESD and surge protection.

Additional Details

The CMZ15(T2L,TEMQ) has a peak pulse power dissipation of typically 300W. It has a reverse standoff voltage of 15V and a clamping voltage of around 22V. The capacitance is very low to ensure signal integrity. It's commonly available in a small surface-mount package. This TVS diode is crucial for manufacturers who want to safeguard their electronic devices against transient voltage threats and guarantee long-term performance and dependability. It is designed to meet stringent industry standards and regulations, ensuring that the final product is both safe and reliable.

You May Also Be Interested in

Holystone
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess