EN
  • EN
  • DE

CMS21(TE12L

Part No CMS21(TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOD123
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 730362-CMS21(TE12L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMS21(TE12L CAD Model

Description

The CMS21(TE12L is a silicon epitaxial planar type diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-speed switching applications and features a small surface mounting type (SMT) package for efficient board assembly.

Applications

  • High-speed switching circuits
  • General rectification
  • Protection circuits
  • Signal detection

Features

  • Low forward voltage: Minimizes power loss and improves efficiency.
  • Fast reverse recovery time: Enables high-speed switching performance.
  • Small surface mounting type (SMT) package: Allows for high-density mounting and space saving.
  • High reliability: Ensures stable operation and long service life.
  • Pb-free terminal: Complies with environmental regulations.

Benefits

  • Improved circuit efficiency: The low forward voltage drop reduces power dissipation, leading to more efficient circuit operation.
  • Faster switching speeds: The fast reverse recovery time allows the diode to switch quickly between conducting and blocking states, which is crucial in high-speed applications.
  • Reduced board space: The small SMT package enables designers to create more compact and densely populated circuit boards.
  • Enhanced circuit reliability: The high reliability of the diode ensures stable and consistent performance over a long period of time, reducing the risk of failures.
  • Environmentally friendly: The Pb-free terminal minimizes the environmental impact of the product.

Technical Specifications

While specific values may vary based on production lots and operating conditions, typical specifications for similar Toshiba switching diodes include:

  • Maximum repetitive peak reverse voltage: VRRM (Typically around 80V)
  • Maximum average forward current: IF(AV) (Typically around 100mA to 200mA)
  • Forward voltage: VF (Typically around 0.9V at rated current)
  • Reverse recovery time: trr (Typically a few nanoseconds)
  • Operating temperature range: -40°C to +125°C

The CMS21(TE12L diode is widely used in various electronic devices and equipment that require efficient and reliable high-speed switching. Its compact size and SMT package make it suitable for modern, densely packed circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2541 $58.4430
555+ $0.2086 $115.7730
860+ $0.2020 $173.7200
1,185+ $0.1956 $231.7860
1,530+ $0.1890 $289.1700
2,045+ $0.1695 $346.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess