EN
  • EN
  • DE

CMS16(TE12L,Q)

Part No CMS16(TE12L,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1024+
Reference case SMD
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 752665-CMS16(TE12L,Q)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMS16(TE12L,Q) CAD Model

Description

The CMS16(TE12L,Q) is a Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are known for their rapid switching capabilities and minimal forward voltage drop compared to standard diodes. The TE12L package refers to a specific surface-mount package style provided by Toshiba, while the 'Q' likely indicates specific quality or testing standards applied to this particular diode. This diode is widely implemented in electronic circuits for rectification, voltage clamping, and reverse polarity protection.

Applications:

  • High-speed switching circuits: Used in circuits where fast switching is crucial, such as high-frequency converters.
  • Reverse polarity protection: Safeguards electronic circuits from damage caused by reversed power connections.
  • Voltage clamping: Limits voltage spikes to protect downstream components from overvoltage conditions.
  • DC-DC converters: Employed as rectifiers in DC-DC conversion applications.
  • Instrumentation: Used in sampling circuits and high-frequency detectors.

Features:

  • Low forward voltage drop: Minimizes power losses and enhances circuit efficiency.
  • Fast switching speed: Enables operation at high frequencies.
  • Surface-mount technology (SMT): Facilitates automated assembly and contributes to compact designs.
  • High surge current capability: Can withstand transient high-current surges.
  • Small form factor: Saves valuable printed circuit board (PCB) space.

Benefits:

  • Improved energy efficiency: Reduces power consumption and heat generation in electronic circuits.
  • Reliable protection: Safeguards circuits from damage due to voltage irregularities and polarity errors.
  • Miniaturization: Allows for the design of smaller and more compact electronic products.
  • Stable performance: Provides consistent and predictable operation under diverse operating conditions.
  • Cost-effective assembly: Facilitates efficient and automated manufacturing processes.

Additional Details:

Typical specifications for a Schottky barrier diode such as the CMS16(TE12L,Q) may include:

  • Forward Voltage (VF): e.g., 0.4V at a specified forward current (IF).
  • Maximum Reverse Voltage (VRRM): e.g., 40V.
  • Maximum Forward Current (IF): e.g., 1A.
  • Reverse Recovery Time (Trr): Very short, generally in the nanosecond range, highlighting the diode's rapid switching capabilities.
  • Operating Temperature Range: e.g., -40°C to +150°C.

Consult the official Toshiba datasheet for the CMS16(TE12L,Q) diode for precise electrical characteristics, package dimensions, and any specific quality or testing certifications indicated by the 'Q' designation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess