EN
  • EN
  • DE

CMS15I40A

Part No CMS15I40A
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1162514-CMS15I40A
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMS15I40A CAD Model

Description

The CMS15I40A is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are characterized by their fast switching speeds and low forward voltage drop, making them ideal for applications where high efficiency and rapid response times are crucial.

Applications

  • Switching Power Supplies: Used as rectifiers in high-efficiency power supplies to convert AC to DC voltage with minimal power loss.
  • Reverse Polarity Protection: Implemented in circuits to prevent damage from incorrect power supply connections.
  • Free-Wheeling Diodes: Utilized in inductive load circuits, such as relay drivers and motor controllers, to dissipate energy and prevent voltage spikes when the current is switched off.
  • Solar Panel Bypass Diodes: Employed to bypass shaded or defective solar cells, ensuring continued operation of the solar panel system.
  • High-Frequency Rectification: Applied in RF and microwave circuits for signal detection and rectification.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Provides protection against transient current surges, enhancing reliability.
  • Compact Package: Designed for space-saving applications, allowing for efficient board layout.
  • Lead-Free Finish: Complies with RoHS environmental standards.

Benefits

  • Increased Efficiency: Minimizes power loss and improves the efficiency of electronic circuits.
  • Enhanced Performance: Allows for faster and more reliable switching operations.
  • Improved System Reliability: Protects circuits from damage and ensures stable operation.
  • Simplified Circuit Design: Facilitates easy integration into existing circuits, reducing design complexity.
  • Reduced Heat Generation: Minimizes heat dissipation, improving thermal management and extending component life.

Additional Details

The CMS15I40A is constructed with a Schottky barrier that results in a lower forward voltage drop compared to traditional PN junction diodes. This feature reduces power dissipation and improves efficiency, particularly in high-current applications. The diode has a voltage rating of 40V and a forward current rating of 15A. The typical forward voltage drop ranges from 0.4V to 0.7V depending on the forward current. Its fast switching speed is typically in the nanosecond range, making it suitable for high-frequency circuits where rapid response is critical. The device is commonly available in surface-mount packages, such as the SMB (DO-214AA) package. For detailed specifications, including reverse leakage current, junction capacitance, and thermal resistance, refer to the manufacturer's datasheet.

In summary, the CMS15I40A Schottky Barrier Diode offers efficient rectification and fast switching capabilities, making it suitable for a broad range of power supply, protection, and high-frequency applications. Its low forward voltage drop and high surge current capability enhance the performance and reliability of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess