EN
  • EN
  • DE

CMG02(TE12L,Q)

Part No CMG02(TE12L,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820757-CMG02(TE12L,Q)
Ultra Librarian 3D Model Ultra Librarian CMG02(TE12L,Q) CAD Model

Description

The CMG02(TE12L,Q) is a silicon epitaxial planar type schottky barrier diode manufactured by Toshiba. This diode is designed for high-speed switching applications. Its primary features include a low forward voltage and low reverse current, making it suitable for various rectifier and protection circuits.

Applications:

  • High-Speed Switching Circuits: Employed in circuits requiring fast switching speeds such as DC-DC converters and inverters.
  • Rectifiers: Used for rectification purposes in power supplies and signal processing circuits.
  • Protection Circuits: Functions as a protection diode for voltage clamping or reverse polarity protection.
  • Sampling Circuits: Utilized in circuits that require fast sampling or clamping of voltage signals.
  • Wireless Communication Devices: Incorporated in circuits within wireless devices to manage signal switching and rectification.

Features:

  • Low Forward Voltage (VF): This minimizes power loss and increases efficiency in various circuit applications.
  • Low Reverse Current (IR): Ensures minimal leakage, which is critical for maintaining signal integrity and low power consumption.
  • Small Surface Mount Package (SMD): Allows for high-density mounting and efficient heat dissipation.
  • High-Speed Switching: Enables rapid response times in high-frequency applications.
  • Epitaxial Planar Construction: Offers excellent uniformity and stability compared to traditional diode construction methods.
  • Pb-Free Plating: Complies with environmental regulations concerning lead content.

Benefits:

  • Increased Efficiency: The low forward voltage contributes to minimizing power losses in rectifier and switching circuits, resulting in higher efficiency.
  • Improved Signal Integrity: Low reverse current reduces unwanted leakage, enhancing signal integrity, and improving the reliability of the circuit.
  • Compact Design: The small surface-mount package is ideal for space-constrained applications and facilitates high-density PCB designs.
  • Reliable Performance: The epitaxial planar construction provides a stable and uniform diode structure, offering reliable performance under various operating conditions.
  • Environmental Compliance: Pb-free plating ensures compliance with RoHS and other environmental standards, making it suitable for global distribution.

Additional Details:

The CMG02(TE12L,Q) diode is typically housed in a small leaded surface mount package. Key electrical characteristics include a maximum repetitive peak reverse voltage and a maximum average forward rectified current. Careful consideration must be given to thermal management to ensure the long-term reliability of the component, especially in high-power applications. Consult the manufacturer's datasheet for precise operating conditions, including maximum ratings, thermal resistance, and recommended soldering profiles.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess