EN
  • EN
  • DE

CES520

Part No CES520
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Description High-Speed Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1161239-CES520
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Portable Devices
Ultra Librarian 3D Model Ultra Librarian CES520 CAD Model

Description

The CES520 is a rectifier diode manufactured by Toshiba Semiconductor and Storage. It's designed for use in general rectification applications where efficient and reliable conversion of AC to DC power is required.

Applications

  • Power Supplies
  • Adapters
  • Battery Chargers
  • Inverters
  • General Rectification Circuits

Features

  • High Surge Capability: Withstands large surge currents, protecting the device and circuit from overcurrent events.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency during operation.
  • High Reliability: Ensures stable performance and long service life.
  • Compact Package: Facilitates efficient board assembly and space saving.

Benefits

  • Protection from Overcurrent: The high surge capability enhances the robustness of the circuit against transient events.
  • Efficient Power Conversion: The low forward voltage drop reduces power dissipation and improves overall energy efficiency.
  • Long Service Life: High reliability ensures consistent performance over an extended period.
  • Space-Saving Design: The compact package allows for high-density mounting and efficient use of board space.

Additional Details

While specific details may vary, general specifications for Toshiba rectifier diodes like the CES520 often include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): Ranges from 50V to 600V or more, depending on the exact model.
  • Maximum Average Forward Rectified Current (IF(AV)): Typically ranges from 1A to 3A or higher.
  • Peak Forward Surge Current (IFSM): Can be significantly higher than the average forward current, providing surge protection.
  • Forward Voltage (VF): Typically around 0.7V to 1.2V at the rated forward current.
  • Operating Temperature Range: Generally spans from -40°C to +150°C.

The CES520 diode is commonly found in various electronic devices and systems that require dependable AC-to-DC power conversion. Its characteristics make it a suitable choice for many standard rectification applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,035+ $0.0484 $50.0940
2,520+ $0.0397 $100.0440
3,910+ $0.0384 $150.1440
5,380+ $0.0372 $200.1360
6,945+ $0.0360 $250.0200
9,290+ $0.0323 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,000 pieces
MOQ: 1035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess