EN
  • EN
  • DE

74VHCT00AFT(BE)

Part No 74VHCT00AFT(BE)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description NAND Gate 4-Element 2-IN CMOS Automotive 14-Pin TSSOP-B T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 4
Win Source Part Number 1040689-74VHCT00AFT(BE)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VHCT00AFT(BE) CAD Model

Description

The 74VHCT00AFT(BE) is a high-speed CMOS quad 2-input NAND gate from Toshiba Semiconductor and Storage. This device is designed for applications requiring high speed and low power dissipation. It's part of the VHCT family, which offers TTL-compatible input thresholds, making it easy to interface with TTL logic circuits. It's commonly used in various digital logic circuits for signal inversion and combination.

Applications:

  • General logic applications
  • Signal inversion
  • Data transmission
  • Address decoding
  • Control systems

Features:

  • High speed: tpd = 4.1 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 2 μA (max) at Ta = 25°C
  • TTL-compatible inputs
  • Output drive capability: 10 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 8 mA (min)
  • Operating voltage range: VCC = 4.5 V to 5.5 V
  • Package: TSSOP14

Benefits:

  • High-speed operation enables faster processing and improved system performance.
  • Low power consumption reduces energy costs and extends battery life in portable devices.
  • TTL-compatible inputs allow easy interfacing with TTL logic circuits.
  • High output drive capability ensures reliable signal transmission over longer distances.
  • Symmetrical output impedance minimizes signal reflections and improves signal integrity.

Additional Details:

The 74VHCT00AFT(BE) consists of four independent 2-input NAND gates. Each gate performs the logical NAND function on its two inputs. The device operates within a supply voltage range of 4.5V to 5.5V. The input thresholds are designed to be compatible with TTL logic levels, making it easy to integrate into systems with TTL components. The output drive capability is sufficient to drive 10 LSTTL loads. It comes in a TSSOP14 (Thin Shrink Small Outline Package) which is suitable for high-density surface mount assembly.

You May Also Be Interested in

Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Toshiba Semiconductor and Storage
Need more? Email Us
Samsung
Need more? Email Us
Hewlett Packard
Need more? Email Us
Texas Instruments
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4497 $51.7155
275+ $0.3690 $101.4750
420+ $0.3575 $150.1500
580+ $0.3460 $200.6800
750+ $0.3344 $250.8000
1,005+ $0.2998 $301.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess