EN
  • EN
  • DE

2SK3376TT-L

Part No 2SK3376TT-L
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159993-2SK3376TT-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3376TT-L CAD Model

Description

Product Overview

The 2SK3376TT-L is a cutting-edge N-channel MOSFET known for its extreme efficiency and versatile applications in various electronic setups. This MOSFET is meticulously designed to deliver tailored solutions for complex electronic designs requiring precision and adaptability.

Features and Benefits

  • Very Low On-State Resistance: The 2SK3376TT-L features an extremely low R<sub>DS(on), ensuring reduced power loss.
  • High Thermal Stability: Capable of managing thermal loads effectively, increasing its lifespan.
  • Ultra-Fast Switching Speeds: Designed for applications where timing is critical, offering swift response times.
  • Strong Build Quality: Resilient to mechanical and electrical stress, ensuring sustained operation.

Applications

  • Renewable Energy Systems: Facilitates efficient energy conversion in solar and wind power installations.
  • Smart Home Devices: Integral in the power management of IoT and smart home appliances.
  • Electric Vehicle Systems: Essential for power management in hybrid and electric vehicles.
  • Power Amplification Systems: Suitable for use in RF power amplifiers.
  • Advanced Robotics: Used in controlling complex electronic movements and functions within robotic systems.

Additional Information

The 2SK3376TT-L is a robust solution for modern electronic applications requiring reliable performance and ultimate efficiency. It is compliant with RoHS standards, affirming its eco-friendly credentials and compatibility with international requirements.

Manufacturers offer extensive resources to facilitate its integration into a wide spectrum of applications, ensuring engineers have the knowledge and tools needed to unlock the full potential of this MOSFET in their specific projects. The 2SK3376TT-L stands as a testament to innovation in power management technology for modern electronic systems.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess