EN
  • EN
  • DE

2SK3320-GR

Part No 2SK3320-GR
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description JFET DUAL N-CH USV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - JFETs
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel
FET Type N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 2.6mA @ 10V
Voltage - Cutoff (VGS off) @ Id 200mV @ 100nA
Input Capacitance (Ciss) @ Vds 13pF @ 10V
Mounting Style SMD/SMT
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package USV
Power - Max 200mW
Win Source Part Number 107594-2SK3320-GR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK3320-GR CAD Model

Description

Overview

The 2SK3320-GR is another robust member of the 2SK3320 series of MOSFETs, renowned for their efficiency and performance in demanding applications. This model offers remarkable switching capabilities, adapted for both industrial and consumer electronics sectors.

Applications

  • Telecommunications equipment
  • Audio amplifiers
  • Inverter circuits
  • Regulated power supplies
  • LED lighting controls

Features and Benefits

  • Enhanced Durability: Engineered to withstand stress and prolong device life.
  • Efficient Switching: Reduces delays and energy losses inherent in rapid switching environments.
  • Low Voltage Operation: Ideal for applications requiring sensitive voltage control.
  • Eco-Friendly: Designed in compliance with environmental standards to minimize ecological impact.
  • Versatile Use: Suitable for a wide range of electronic projects and enhancements.

Additional Details

The 2SK3320-GR is crafted using advanced MOSFET technology, offering enhanced blocking voltage and current capabilities. Its design emphasizes minimal power dissipation which preserves energy and improves thermal management. This MOSFET's high frequency and efficiency make it suitable for cutting-edge applications in rapidly evolving tech markets. Additionally, its compliant materials ensure reduced environmental impact.

You May Also Be Interested in

Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess