EN
  • EN
  • DE

2SK2493

Part No 2SK2493
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description N CHANNEL MOS TYPE (HIGH SPEED, HIGH CURRENT SWITCHING, CHOPPER REGULATOR, AND DC-DC CONVERTER APPLICATIONS) / Trans MOSFET N-CH Si 16V 5A 3-Pin(2+Tab) New PW-Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159495-2SK2493
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK2493
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2493 CAD Model

Description

Product Overview

The 2SK2493 is a high-performance N-channel MOSFET transistor, widely utilized in electronic designs that require efficient power management and switching capabilities. This semiconductor device, while lacking a specific manufacturer name, distinguishes itself through its robust design and reliable application in various fields.

Features and Benefits

  • High Efficiency Switching: The 2SK2493 offers excellent switching capabilities, ensuring minimal power loss and high-speed operation essential in modern electronics.
  • Low On-State Resistance: Features a low R<sub>DS(on) value, which reduces power dissipation and ensures efficient operation.
  • Thermal Performance: Designed for optimal heat dissipation to enhance reliability and longevity in demanding environments.
  • Robust Construction: Built with quality materials to withstand varied operational stresses, ensuring durability.

Applications

  • Power Supply Modules
  • Motor Control Circuits
  • DC-DC Converters
  • LED Lighting Drivers
  • UPS Systems

Additional Details

Given its broad application spectrum, the 2SK2493 is suitable for both professional and hobby electronics projects. Its compact size allows easy integration into PCBs, making it ideal for designs where space is a constraint. Engineers appreciate its combination of performance, reliability, and affordability. It's also an excellent choice for projects that require high-frequency operations due to its rapid switching abilities. When selecting components for a project, the 2SK2493's balance of power handling and efficiency can optimize overall system performance.

You May Also Be Interested in

Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess