EN
  • EN
  • DE

2SK246-Y

Part No 2SK246-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019833-2SK246-Y
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK246-Y CAD Model

Description

The 2SK246-Y is a JFET (Junction Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It's designed for low-noise amplifier applications, analog switches, and impedance converters. JFETs are known for their high input impedance and low noise characteristics, making them suitable for sensitive signal amplification.

Applications

  • Low-Noise Amplifiers: Amplifies weak signals without adding significant noise.
  • Analog Switches: Controls analog signals with minimal distortion.
  • Impedance Converters: Matches high impedance sources to low impedance loads.
  • Audio Amplifiers: Used in audio preamplifiers for high-fidelity sound reproduction.

Features

  • N-Channel JFET: Offers high input impedance and low noise performance.
  • Low Noise Figure: Minimizes noise added to the amplified signal.
  • High Input Impedance: Prevents loading of the signal source.
  • High Gain: Provides significant signal amplification.

Benefits

  • High-Fidelity Amplification: Preserves signal integrity by minimizing noise.
  • Minimal Signal Distortion: Enables accurate signal processing.
  • Efficient Signal Transfer: Ensures efficient signal transfer between circuits.
  • Versatile Applications: Suitable for a wide range of analog signal processing applications.

Technical Specifications

The 2SK246-Y typically comes in a through-hole package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and transconductance (gm). Designers should consult the Toshiba datasheet for detailed specifications and application recommendations.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Hewlett Packard
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Dell
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess