EN
  • EN
  • DE

2SK2231(TE16L)

Part No 2SK2231(TE16L)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH 60V 5A PW-MOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel
FET Type MOSFET N-Channel, Metal Oxide
FET Feature Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 5A (Ta)
Rds On (Max) @ Id, Vgs 160 mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id 2V @ 1mA
Gate Charge (Qg) @ Vgs 12nC @ 10V
Input Capacitance (Ciss) @ Vds 370pF @ 10V
Power - Max 20W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package PW-MOLD
Win Source Part Number 197585-2SK2231(TE16L)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2231(TE16L) CAD Model

Description

Overview of 2SK2231(TE16L)

The 2SK2231(TE16L) variant stands as an advanced iteration of the 2SK2231 MOSFET, offering distinguished performance parameters that suit a variety of high-end applications. This component is tailored to meet the demands of intricate electronic systems, ensuring efficiency and robust performance.

Key Features and Benefits

  • Optimized for High Current Applications: Effectively handles increased current levels, making it suited for demanding applications like automotive and industrial power systems.
  • Stability Across Temperatures: Delivers consistent performance across a wide range of temperatures, ensuring reliability in diverse environments.
  • Reduced Electromagnetic Interference (EMI): Designed to minimize noise generated within electronic circuits, enhancing overall device functionality.

Applications

  • Automotive Systems: Integral in car electronics, offering reliability and efficiency in power transmission.
  • Solar Inverters: Facilitates efficient energy conversion and management in solar technology applications.
  • Robust Computing Devices: Provides power efficiency in computing devices requiring high-capacity operations.
  • Uninterruptible Power Supplies (UPS): Enhances the performance and reliability of backup power solutions.

Additional Details

The 2SK2231(TE16L) is engineered to ensure superior performance in power-focused electronic designs. Its high adaptability and exceptional efficiency make it a prime choice for projects demanding reliability and energy conservation. Integrating this component guarantees advanced performance, aligning well with the needs of sophisticated electronic setups.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4193 $58.7020
340+ $0.3442 $117.0280
525+ $0.3326 $174.6150
720+ $0.3222 $231.9840
930+ $0.3119 $290.0670
1,240+ $0.2795 $346.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess