EN
  • EN
  • DE

2SK1602

Part No 2SK1602
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description HIGH SPEED, HIGH CURRENT SWITCHING APPLICATIONS / DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS / Trans MOSFET N-CH Si 800V 2.8A 3-Pin(3+Tab) TO-220NIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159071-2SK1602
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK1602
Introduction Date December 28, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK1602 CAD Model

Description

The 2SK1602 is a powerful N-Channel MOSFET transistor that addresses the demands for high efficiency and high-speed operation in modern electronic systems. Tailored to support a variety of power applications, it is distinguished by its ability to deliver optimal performance under challenging conditions.

Features and Benefits

  • High Power Efficiency: It offers improved energy management, resulting in reduced power consumption and heat dissipation.
  • Rapid Switching Capability: The fast transition rates boost system performance, making it ideal for dynamic applications.
  • Low Drain-Source On-Resistance: Ensuring minimal voltage drop for efficient power use and reduced losses.
  • Durable Design: With a rugged construction, it withstands mechanical stress, prolonging its service life.
  • Comprehensive Voltage Regulation: Supports smooth voltages transitions essential for sensitive electronics.

Applications and Projects

The 2SK1602 is a fit for various applications, such as:

  • DC-DC Converters: Efficiently transforms voltages to meet specific power requirements, crucial in portable devices.
  • HVAC Systems: Controls power in heating, ventilation, and air conditioning systems for enhanced energy conservation.
  • Robotics: Powers motor drivers and control systems for precise movement and operation.
  • Automotive Systems: Used in electronic control units (ECUs) to manage various vehicle components efficiently.
  • Renewable Energy: Key in solar inverters and wind turbines for superior energy conversion and storage.

The 2SK1602 has become indispensable in designing future-ready, eco-friendly electronics. This MOSFET excels in providing efficient solutions conducive to the development of modern electronics, balancing cutting-edge technology requirements with energy efficiency.

Engineers select the 2SK1602 for its robust nature and consistent performance, making it a preferred choice for powering the next generation of electronic devices. Whether for sustainability-focused projects or high-performance requirements, the 2SK1602 is an adept choice, reflecting new technological advancements and practices in electronic component design.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess