EN
  • EN
  • DE

2SK117-BL

Part No 2SK117-BL
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Trans JFET N-CH Si 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158913-2SK117-BL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SK117-BL
Introduction Date June 05, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK117-BL CAD Model

Description

The 2SK117-BL is an N-channel junction field-effect transistor (JFET) from Toshiba Semiconductor and Storage. It is a small signal transistor that is commonly used in audio amplifiers, pre-amplifiers, and other electronic circuits. The 2SK117-BL has a number of features that make it a popular choice for these applications, including:

Low noise figure: The 2SK117-BL has a low noise figure, which means that it introduces very little noise to the signal that it is amplifying. This makes it ideal for use in high-quality audio circuits. High gain: The 2SK117-BL has a high gain, which means that it can amplify small signals to a much higher level. This makes it a good choice for use in pre-amplifiers and other circuits where high gain is required. Wide bandwidth: The 2SK117-BL has a wide bandwidth, which means that it can amplify signals over a wide range of frequencies. This makes it suitable for use in a variety of applications, including audio amplifiers, video amplifiers, and RF amplifiers. High voltage rating: The 2SK117-BL has a high voltage rating, which means that it can withstand high voltages without being damaged. This makes it suitable for use in high-voltage circuits. The 2SK117-BL is a versatile transistor that can be used in a wide variety of applications. It is a popular choice for audio amplifiers, pre-amplifiers, and other electronic circuits due to its low noise figure, high gain, wide bandwidth, and high voltage rating.

Here are some specific examples of how the 2SK117-BL can be used:

In audio amplifiers, the 2SK117-BL can be used as a voltage amplifier, current amplifier, or output stage transistor. It is often used in conjunction with other transistors, such as the 2SK170, to create high-performance audio amplifiers. In pre-amplifiers, the 2SK117-BL can be used to amplify small signals from a microphone or other source to a level that can be used by a power amplifier. In other electronic circuits, the 2SK117-BL can be used as a switch, amplifier, or voltage regulator. The 2SK117-BL is a small and inexpensive transistor, making it a good choice for a variety of hobbyist and commercial applications. It is a reliable and versatile transistor that can be used to create high-performance electronic circuits.

Here are some additional details about the 2SK117-BL:

Package type: TO-92 Drain-to-source voltage: 30 V Gate-to-source voltage: 10 V Drain current: 10 mA Noise figure: 1 dB Gain: 30 dB Bandwidth: 100 MHz The 2SK117-BL is a popular choice for audio amplifiers because of its low noise figure and high gain. It is also often used in pre-amplifiers and other electronic circuits.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Panasonic
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess