EN
  • EN
  • DE

2SK10A50D

Part No 2SK10A50D
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158878-2SK10A50D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK10A50D CAD Model

Description

Product Description

The 2SK10A50D is an advanced N-channel MOSFET engineered for high-performance applications involving high voltage and high current capacity. This component is meticulously crafted to offer exceptional efficiency and speed, making it indispensable in cutting-edge power management and amplification applications. The 2SK10A50D stands out for its reliability and adaptability, ensuring that it meets the demands of today’s innovative electronic solutions.

Features and Benefits

  • High Voltage Tolerance: Specially designed to handle high voltage applications safely, making it suitable for demanding environments.
  • Fast Switching Capability: Decreases power loss and maximizes efficiency by enabling rapid switching operations.
  • Robust Thermal Management: Features efficient heat dissipation to maintain component integrity and consistent performance under thermal stress.
  • Low On-State Resistance: Offers low R<sub>DS(on) to minimize energy loss and improve electrical performance.

Applications and Projects

  • Electric Vehicle Power Management: Optimizes power consumption and distribution in electric vehicle systems for improved performance.
  • Power Amplifiers: Enhances signal amplification processes in audio and RF applications, ensuring clarity and strength.
  • High-Intensity Lighting: Supports LED and other high-intensity lighting solutions with reliable power and efficiency.
  • Industrial Automation: Essential in controlling and managing automated systems in factories and production environments.

Additional Details

The 2SK10A50D incorporates advanced semiconductor technology to offer a high-quality MOSFET option for modern electrical challenges. Its ease of integration and compliance with international standards offer assurance of both safety and quality. This component is a critical asset for engineers seeking to drive higher efficiency and performance in sophisticated datasets, ultimately supporting innovation and technical advancement.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess