EN
  • EN
  • DE

2SJ346(TE85L

Part No 2SJ346(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1147+Rohs
Reference case SOT323
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 751270-2SJ346(TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ346(TE85L CAD Model

Description

The 2SJ346(TE85L is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is designed for use in various switching and amplification applications. The TE85L indicates a specific packaging or reel option. This MOSFET is known for its low on-resistance and fast switching speed, making it suitable for efficient power control.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters.
  • Load Switching: Employed in load switching applications, controlling power to various loads.
  • Power Management: Utilized in power management circuits for efficient power control.
  • Motor Control: Used in motor control circuits for controlling small DC motors.
  • LED Lighting: Employed in LED lighting applications for current control.

Features

  • P-Channel MOSFET: P-channel enhancement mode MOSFET.
  • Low On-Resistance: Offers low on-resistance, minimizing power loss during switching.
  • Fast Switching Speed: Exhibits fast switching speed, making it suitable for high-frequency applications.
  • High Drain Current: Capable of handling high drain current.
  • Low Threshold Voltage: Features a low threshold voltage for easy gate driving.

Benefits

  • Efficient Switching: Provides efficient switching due to its low on-resistance and fast switching speed.
  • Versatile Application: Suitable for a wide range of switching and power control applications.
  • High Reliability: Offers high reliability due to its robust design and construction.
  • Improved Performance: Contributes to improved performance in power control and switching circuits.
  • Easy to Use: Easy to drive due to its low threshold voltage.

Specifications

The 2SJ346(TE85L typically has a drain-source voltage (VDS) rating of -60V, a drain current (ID) rating of -8A, and an on-resistance (RDS(on)) of around 0.15 ohms. The gate threshold voltage (VGS(th)) is typically around -2V. The device is surface mount. The exact specifications should be verified by consulting the Toshiba datasheet for the 2SJ346(TE85L part number.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0903 $59.9665
130+ $0.8940 $116.2200
200+ $0.8663 $173.2600
280+ $0.8385 $234.7800
360+ $0.8108 $291.8880
480+ $0.7265 $348.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess