EN
  • EN
  • DE

2SJ144-Y

Part No 2SJ144-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Audio Frequency Amplifier Applications / Trans JFET P-CH 3mA Si 3-Pin USM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158416-2SJ144-Y
Popularity Medium
Supply and Demand Status Sufficient
Family Name 2SJ144Y
Introduction Date January 04, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ144-Y CAD Model

Description

The 2SJ144-Y is a P-channel MOSFET designed for a variety of electronic applications, recognized for its efficiency and reliability. This device is a crucial component for power-handling and switching tasks, thanks to its capability to support low-voltage operations with a high-efficiency rate.

Features and Benefits

  • High Efficiency: The 2SJ144-Y offers excellent switching performance, helping to minimize energy loss in power-sensitive applications.
  • Low On-Resistance: With a low R<sub>DS(on), this component ensures minimal power dissipation and heating.
  • Robust Design: Manufactured with a rugged structure to withstand harsh environments, it ensures high reliability over a prolonged period.
  • Compact Package: The device's small form factor allows easy integration into compact electronic designs.

Applications and Projects

  • Power Management Systems: Ideal for applications requiring efficient power control.
  • DC-DC Converters: Suitable for voltage regulation tasks in mobile and stationary applications.
  • Switching Loads: Used effectively in switching applications requiring minimal conduction loss.
  • Battery-operated Devices: Helps in enhancing battery life due to its low power consumption characteristics.

Additional Details

The 2SJ144-Y MOSFET is engineered with state-of-the-art technology, ensuring optimal performance even at elevated temperatures. Its low gate threshold voltage simplifies drive requirements, making it suitable for a wide range of circuits. Its role in reducing power supply inefficiencies and prolonging the life of electronic systems has Cemented its place as a preferred choice among engineers and product developers.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess