EN
  • EN
  • DE

2SD2155

Part No 2SD2155
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description NPN TRIPLE DIFFUSED TYPE (POWER AMPLIFIER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1126456-2SD2155
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD2155 CAD Model

Description

The 2SD2155 is a silicon NPN triple diffused type transistor from Toshiba Semiconductor and Storage. It is designed for high-voltage switching applications. This transistor offers robust performance and is suitable for use in various power supply and motor control circuits.

Applications

  • Switching regulators
  • Inverters
  • High-voltage power supplies
  • Motor control circuits
  • General-purpose switching applications

Features

  • High collector-emitter voltage (VCEO): Specified at a high voltage, allowing use in high voltage applications.
  • High switching speed: Enables efficient operation in switching circuits.
  • Low saturation voltage: Reduces power dissipation and improves efficiency.
  • High reliability: Manufactured by Toshiba, ensuring high quality and long operational life.

Benefits

  • Improved system efficiency: The low saturation voltage contributes to higher overall efficiency.
  • Reliable performance: Toshiba's manufacturing quality ensures consistent and reliable operation.
  • Simplified circuit design: The high voltage and current handling capabilities reduce the need for complex protection circuitry.
  • Cost-effective solution: Provides a good balance of performance and cost for various applications.

Additional Details

The 2SD2155 is typically available in a TO-3P package. Key electrical characteristics include a high collector-emitter breakdown voltage, a large DC current gain, and a fast switching time. Proper thermal management, including the use of heat sinks, is recommended to ensure reliable operation at high power levels. The specific voltage and current ratings should be consulted in the datasheet to ensure proper application and avoid exceeding maximum ratings. It's important to refer to the datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and longevity of the transistor within the intended application. The datasheet will provide accurate information on parameters such as maximum ratings, thermal resistance, and switching characteristics, which are crucial for designing reliable and efficient power electronic circuits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Lowest to $12.6416

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess